Souriau Circular Conn, Rcpt, 8Pos, Solder; Product Range Souriau-Sunbank/eaton UTSX712E8SY

Description
CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass
Description
CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 8Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4727 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4727
Circular Conn, Rcpt, 8Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4727
CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK4727
Product Name Circular Conn, Rcpt, 8Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-13-1-C-TC6-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details