14 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONN, RCPT, 14POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1539-UTSX712E14S-ND | 28AK4709 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 14Pos, Solder; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | |
| Voltage Rating | 250 volts |