Souriau Circular Connector Assemblies UTSX712E10P

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX712E10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX712E10P-ND
Circular Connector Assemblies 1539-UTSX712E10P-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 10Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4697
Circular Conn, Rcpt, 10Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4697
CIRCULAR CONN, RCPT, 10POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 10POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX712E10P-ND 28AK4697
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 10Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details