Souriau Circular Conn, Rcpt, 8Pos, Pcb; Product Range Souriau-Sunbank/eaton UTSX712D8P32

Description
CIRCULAR CONN, RCPT, 8POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass
Description
CIRCULAR CONN, RCPT, 8POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 8Pos, Pcb; Product Range Souriau-Sunbank/eaton - 28AK4686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Pcb; Product Range Souriau-Sunbank/eaton
28AK4686
Circular Conn, Rcpt, 8Pos, Pcb; Product Range Souriau-Sunbank/eaton 28AK4686
CIRCULAR CONN, RCPT, 8POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 8POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK4686
Product Name Circular Conn, Rcpt, 8Pos, Pcb; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T10F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 10
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7826A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details