Souriau Circular Connector Housings UTSX7128S

Description
8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX7128S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX7128S-ND
Circular Connector Housings 1539-UTSX7128S-ND
8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4746
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4746
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX7128S-ND 28AK4746
Product Name Circular Connector Housings Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details