Souriau Circular Connector Housings UTSX7124P

Description
4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX7124P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX7124P-ND
Circular Connector Housings 1539-UTSX7124P-ND
4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount UV Resistant

4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - UTSX7124P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
UTSX7124P
Connectors Circular, Industrial - Plastic UTSX7124P
JAM NUT RECEPT NO BACKSHELL LAYOUT 12-4, MALE

JAM NUT RECEPT NO BACKSHELL LAYOUT 12-4, MALE

Buy Now
Circular Conn, Rcpt, 4Pos, Crimp Rohs Compliant Souriau-Sunbank/eaton - 32AK1866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Crimp Rohs Compliant Souriau-Sunbank/eaton
32AK1866
Circular Conn, Rcpt, 4Pos, Crimp Rohs Compliant Souriau-Sunbank/eaton 32AK1866
CIRCULAR CONN, RCPT, 4POS, CRIMP ROHS COMPLIANT: YES

CIRCULAR CONN, RCPT, 4POS, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4739 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4739
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4739
CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1539-UTSX7124P-ND UTSX7124P 32AK1866 28AK4739
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic Circular Conn, Rcpt, 4Pos, Crimp Rohs Compliant Souriau-Sunbank/eaton Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 17-1-1437709-4TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 24 AWG
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details