6 Position Circular Connector Receptacle, Male Pins Solder Cup
CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1539-UTSX710E6PW-ND | 28AK4602 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 6Pos, Solder; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | |
| Voltage Rating | 250 volts |