Souriau Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton UTSX710D98PX

Description
CIRCULAR CONN, RCPT, 6POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass
Description
CIRCULAR CONN, RCPT, 6POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton - 28AK4584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton
28AK4584
Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton 28AK4584
CIRCULAR CONN, RCPT, 6POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 6POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK4584
Product Name Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details