Souriau Circular Conn, Rcpt, 7Pos, Pcb; Product Range Souriau-Sunbank/eaton UTSX710D7SW32

Description
CIRCULAR CONN, RCPT, 7POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Material:Brass
Description
CIRCULAR CONN, RCPT, 7POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Material:Brass

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 7Pos, Pcb; Product Range Souriau-Sunbank/eaton - 28AK4579 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Pcb; Product Range Souriau-Sunbank/eaton
28AK4579
Circular Conn, Rcpt, 7Pos, Pcb; Product Range Souriau-Sunbank/eaton 28AK4579
CIRCULAR CONN, RCPT, 7POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 7POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK4579
Product Name Circular Conn, Rcpt, 7Pos, Pcb; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products