Souriau Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton UTSX710D6PW

Description
CIRCULAR CONN, RCPT, 6POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass
Description
CIRCULAR CONN, RCPT, 6POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton - 28AK4566 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton
28AK4566
Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton 28AK4566
CIRCULAR CONN, RCPT, 6POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 6POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK4566
Product Name Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Accessories - 2262-A79125-006-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details