6 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
CIRCULAR CONN, RCPT, 6POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1539-UTSX7106P-ND | 28AK4629 |
| Product Name | Circular Connector Housings | Circular Conn, Rcpt, 6Pos, Crimp; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |