Souriau Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton UTSX7102W2S

Description
CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet
Description
CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4620 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4620
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4620
CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK4620
Product Name Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details