8 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONN, PLUG, 8POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1539-UTSX6JC12E8SZ-ND | 28AK4264 |
| Product Name | Circular Connector Assemblies | Circular Conn, Plug, 8Pos, Solder; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 250 volts |