Souriau Circular Connector Assemblies UTSX6JC12E8PX

Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX6JC12E8PX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX6JC12E8PX-ND
Circular Connector Assemblies 1539-UTSX6JC12E8PX-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4257
Circular Conn, Plug, 8Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4257
CIRCULAR CONN, PLUG, 8POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, PLUG, 8POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX6JC12E8PX-ND 28AK4257
Product Name Circular Connector Assemblies Circular Conn, Plug, 8Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 097-0015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers