Souriau Circular Connector Assemblies UTSX614E19P

Description
20 (19 + PE) Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
20 (19 + PE) Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX614E19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX614E19P-ND
Circular Connector Assemblies 1539-UTSX614E19P-ND
20 (19 + PE) Position Circular Connector Plug, Male Pins Solder Cup

20 (19 + PE) Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 19Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4463
Circular Conn, Plug, 19Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4463
CIRCULAR CONN, PLUG, 19POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, PLUG, 19POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX614E19P-ND 28AK4463
Product Name Circular Connector Assemblies Circular Conn, Plug, 19Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.1B.303.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
3 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details