Souriau Circular Connector Assemblies UTSX614E15S

Description
15 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
15 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX614E15S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX614E15S-ND
Circular Connector Assemblies 1539-UTSX614E15S-ND
15 Position Circular Connector Plug, Female Sockets Solder Cup

15 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 15Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4448 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4448
Circular Conn, Plug, 15Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4448
CIRCULAR CONN, PLUG, 15POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, PLUG, 15POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX614E15S-ND 28AK4448
Product Name Circular Connector Assemblies Circular Conn, Plug, 15Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 17-100P757-17-2-Z-LC5-17-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1408-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details