Souriau Circular Connector Assemblies UTSX612E2S

Description
3 (2 + PE) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 (2 + PE) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX612E2S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX612E2S-ND
Circular Connector Assemblies 1539-UTSX612E2S-ND
3 (2 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

3 (2 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 2Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4404 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4404
Circular Conn, Plug, 2Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4404
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX612E2S-ND 28AK4404
Product Name Circular Connector Assemblies Circular Conn, Plug, 2Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers