Souriau Circular Connector Housings UTSX6128P

Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant
Request a Quote Datasheet
Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX6128P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX6128P-ND
Circular Connector Housings 1539-UTSX6128P-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant

8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4433
Circular Conn, Plug, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4433
CIRCULAR CONN, PLUG, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX6128P-ND 28AK4433
Product Name Circular Connector Housings Circular Conn, Plug, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details