Souriau Circular Connector Assemblies UTSX610E98PY

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX610E98PY-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX610E98PY-ND
Circular Connector Assemblies 1539-UTSX610E98PY-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4368
Circular Conn, Plug, 6Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4368
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX610E98PY-ND 28AK4368
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details