Souriau Circular Connector Housings UTSX6106P

Description
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant
Request a Quote Datasheet
Description
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX6106P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX6106P-ND
Circular Connector Housings 1539-UTSX6106P-ND
6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant

6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, UV Resistant

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4385
Circular Conn, Plug, 6Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4385
CIRCULAR CONN, PLUG, 6POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 6POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX6106P-ND 28AK4385
Product Name Circular Connector Housings Circular Conn, Plug, 6Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details