Souriau Circular Conn, Rcpt, 12Pos, Crimp; Product Range Souriau-Sunbank/eaton UTSX1JC1492P

Description
CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold
Description
CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4193 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4193
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4193
CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold

CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK4193
Product Name Circular Conn, Rcpt, 12Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Accessories - 1124-1155-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details