Souriau Circular Connector Housings UTSX1JC103P

Description
3 (2 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, UV Resistant
Request a Quote Datasheet
Description
3 (2 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX1JC103P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX1JC103P-ND
Circular Connector Housings 1539-UTSX1JC103P-ND
3 (2 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, UV Resistant

3 (2 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, UV Resistant

Buy Now Datasheet
Circular Conn, Rcpt, 3Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4145
Circular Conn, Rcpt, 3Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4145
CIRCULAR CONN, RCPT, 3POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 3POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX1JC103P-ND 28AK4145
Product Name Circular Connector Housings Circular Conn, Rcpt, 3Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details