Souriau Circular Connector Assemblies UTSX014E5PY

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX014E5PY-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX014E5PY-ND
Circular Connector Assemblies 1539-UTSX014E5PY-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 5Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4108 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4108
Circular Conn, Rcpt, 5Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4108
CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX014E5PY-ND 28AK4108
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 5Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data