Souriau Circular Conn, Rcpt, 5Pos, Solder; Product Range Souriau-Sunbank/eaton UTSX014E5PX

Description
CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass
Description
CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 5Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4107
Circular Conn, Rcpt, 5Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4107
CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 5POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK4107
Product Name Circular Conn, Rcpt, 5Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details