Souriau Circular Connector Assemblies UTSX014E19PY

Description
20 (19 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
20 (19 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX014E19PY-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX014E19PY-ND
Circular Connector Assemblies 1539-UTSX014E19PY-ND
20 (19 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

20 (19 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 19Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4100
Circular Conn, Rcpt, 19Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4100
CIRCULAR CONN, RCPT, 19POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 19POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX014E19PY-ND 28AK4100
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 19Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details