Souriau Circular Connector Assemblies UTSX014E15P

Description
15 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
15 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX014E15P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX014E15P-ND
Circular Connector Assemblies 1539-UTSX014E15P-ND
15 Position Circular Connector Receptacle, Male Pins Solder Cup

15 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 15Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4077
Circular Conn, Rcpt, 15Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4077
CIRCULAR CONN, RCPT, 15POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 15POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX014E15P-ND 28AK4077
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 15Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CAB.H02.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers