Souriau Circular Connector Assemblies UTSX014E12S

Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX014E12S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX014E12S-ND
Circular Connector Assemblies 1539-UTSX014E12S-ND
12 Position Circular Connector Receptacle, Female Sockets Solder Cup

12 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - UTSX014E12S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
UTSX014E12S
Connectors Circular, Industrial - Plastic UTSX014E12S
SQR FLNG RECEPT NO BACKSHELL LAYOUT 14-12, MALE, SOLDER

SQR FLNG RECEPT NO BACKSHELL LAYOUT 14-12, MALE, SOLDER

Buy Now
Circular Conn, Rcpt, 12Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4074
Circular Conn, Rcpt, 12Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4074
CIRCULAR CONN, RCPT, 12POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 12POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1539-UTSX014E12S-ND UTSX014E12S 28AK4074
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Plastic Circular Conn, Rcpt, 12Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 to 600 volts
Current Rating 5.0 to 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-0730-001-0905-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details