Souriau Circular Connector Housings UTSX01419PY

Description
19 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX01419PY-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX01419PY-ND
Circular Connector Housings 1539-UTSX01419PY-ND
19 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

19 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4124
Circular Conn, Rcpt, 19Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4124
CIRCULAR CONN, RCPT, 19POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 19POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX01419PY-ND 28AK4124
Product Name Circular Connector Housings Circular Conn, Rcpt, 19Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details