Souriau Circular Conn, Rcpt, 12Pos, Crimp; Product Range Souriau-Sunbank/eaton UTSX01412PW

Description
CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet
Description
CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4118 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4118
Circular Conn, Rcpt, 12Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4118
CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AK4118
Product Name Circular Conn, Rcpt, 12Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details