Souriau Circular Connector Assemblies UTSX012E8PX

Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX012E8PX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX012E8PX-ND
Circular Connector Assemblies 1539-UTSX012E8PX-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4001
Circular Conn, Rcpt, 8Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4001
CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX012E8PX-ND 28AK4001
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 8Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K200B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details