Souriau Circular Connector Housings UTSX0128P

Description
8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX0128P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX0128P-ND
Circular Connector Housings 1539-UTSX0128P-ND
8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - UTSX0128P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
UTSX0128P
Connectors Circular, Industrial - Plastic UTSX0128P
SQR FLNG RECEPT NO BACKSHELL LAYOUT 12-8, MALE

SQR FLNG RECEPT NO BACKSHELL LAYOUT 12-8, MALE

Buy Now
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4021 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4021
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4021
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1539-UTSX0128P-ND UTSX0128P 28AK4021
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products