Souriau Circular Connector Assemblies UTSX010E98SY

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX010E98SY-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX010E98SY-ND
Circular Connector Assemblies 1539-UTSX010E98SY-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 6Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK3929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK3929
Circular Conn, Rcpt, 6Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK3929
CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX010E98SY-ND 28AK3929
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 6Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Specialized Connectors - 36-1498CP-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers