CIRCULAR CONN, RCPT, 6POS, PCB; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Brass
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AK3896 |
| Product Name | Circular Conn, Rcpt, 6Pos, Pcb; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |