Souriau Circular Connector Housings UTSX0104P

Description
4 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX0104P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX0104P-ND
Circular Connector Housings 1539-UTSX0104P-ND
4 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

4 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK3937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK3937
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK3937
CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX0104P-ND 28AK3937
Product Name Circular Connector Housings Circular Conn, Rcpt, 4Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products