Souriau Circular Connector Housings UTSX0103W3S

Description
6 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX0103W3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX0103W3S-ND
Circular Connector Housings 1539-UTSX0103W3S-ND
6 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

6 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Circular Conn, Rcpt, 6Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK3936 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK3936
Circular Conn, Rcpt, 6Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK3936
CIRCULAR CONN, RCPT, 6POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold

CIRCULAR CONN, RCPT, 6POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX0103W3S-ND 28AK3936
Product Name Circular Connector Housings Circular Conn, Rcpt, 6Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details