Souriau Circular Connector Assemblies UTS78E4P

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SOU1530-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU1530-ND
Circular Connector Assemblies SOU1530-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Souriau-Sunbank/eaton - 14P5015 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Souriau-Sunbank/eaton
14P5015
Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Souriau-Sunbank/eaton 14P5015
JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Contact Gender:Pin RoHS Compliant: Yes

JAM NUT CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU1530-ND 14P5015
Product Name Circular Connector Assemblies Jam Nut Connector, Receptacle, Size 8, 4 Position, Panel; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data