Souriau Male Jam Nut Receptacle With Contacts Souriau-Sunbank/eaton UTS78D3P

Description
Male jam nut receptacle with contacts
Description
Male jam nut receptacle with contacts
Datasheet
Datasheet Summary
Powered by GS/AI

The Male Jam Nut Receptacle with contacts, part number 65T9520, is designed for robust electrical connections in various applications. This receptacle features a jam nut design that allows for secure mounting in tight spaces. It is part of the UTS series, which is known for its waterproof capabilities, meeting IP68 and IP69K standards, ensuring protection against dust and water ingress. The receptacle is compatible with multiple contact configurations, providing flexibility for different wiring needs. Engineers should consider this product for applications requiring reliable and durable connections in challenging environments.

Datasheet Summary
Powered by GS/AI

The Male Jam Nut Receptacle with contacts, part number 65T9520, is designed for robust electrical connections in various applications. This receptacle features a jam nut design that allows for secure mounting in tight spaces. It is part of the UTS series, which is known for its waterproof capabilities, meeting IP68 and IP69K standards, ensuring protection against dust and water ingress. The receptacle is compatible with multiple contact configurations, providing flexibility for different wiring needs. Engineers should consider this product for applications requiring reliable and durable connections in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Male Jam Nut Receptacle With Contacts Souriau-Sunbank/eaton - 65T9520 - Newark, An Avnet Company
Chicago, IL, United States
Male Jam Nut Receptacle With Contacts Souriau-Sunbank/eaton
65T9520
Male Jam Nut Receptacle With Contacts Souriau-Sunbank/eaton 65T9520
Male jam nut receptacle with contacts

Male jam nut receptacle with contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 65T9520
Product Name Male Jam Nut Receptacle With Contacts Souriau-Sunbank/eaton
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
5 Function Single Fuse Filtered Screw Mount Module - 83545000 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details