Souriau Circular Connector Assemblies UTS714E19S

Description
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SOU1529-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU1529-ND
Circular Connector Assemblies SOU1529-ND
19 Position Circular Connector Receptacle, Female Sockets Solder Cup

19 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 6876569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6876569
Industrial Circular Connectors 6876569
Souriau Sunbank by Eaton UTS714E19S

Souriau Sunbank by Eaton UTS714E19S

Supplier's Site
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Souriau-Sunbank/eaton - 14P5014 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Souriau-Sunbank/eaton
14P5014
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Souriau-Sunbank/eaton 14P5014
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOU1529-ND 6876569 14P5014
Product Name Circular Connector Assemblies Industrial Circular Connectors Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Voltage Rating 250 volts 600 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1114 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details