Souriau Sunbank by Eaton UTS71412S
JAM NUT RECEPTACLE
12 Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONN, RCPT, 12POS, JAM NUT; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts;
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 191563 | UTS71412S | SOU1285-ND | 84K9612 |
| Product Name | Industrial Circular Connectors | Connectors Circular, Industrial - Plastic | Circular Connector Housings | Circular Conn, Rcpt, 12Pos, Jam Nut; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | |||
| Termination | Crimp |