Souriau Circular Connector Assemblies UTS712E4S

Description
4 (3 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 (3 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SOU1632-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU1632-ND
Circular Connector Assemblies SOU1632-ND
4 (3 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup

4 (3 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Jam Nut; Product Range Souriau-Sunbank/eaton - 65T9493 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Jam Nut; Product Range Souriau-Sunbank/eaton
65T9493
Circular Conn, Rcpt, 4Pos, Jam Nut; Product Range Souriau-Sunbank/eaton 65T9493
CIRCULAR CONN, RCPT, 4POS, JAM NUT; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, JAM NUT; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU1632-ND 65T9493
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 4Pos, Jam Nut; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BRE.3S.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details