Souriau Sunbank by Eaton UTS712E10P
10 Position Circular Connector Receptacle, Male Pins Solder Cup
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts;
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6876541 | SOU1526-ND | 14P5011 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Male / Plug | ||
| Geometry | Straight; Straight | ||
| Termination | Solder |