JAM NUT RECEPTACLE
UTS 8C 8#20 PIN J/NUT
Souriau Sunbank by Eaton UTS7128P
8 Position Circular Connector Receptacle Housing Panel Mount
connector,plastic circ,size 12,jam nut recept,for 8 size 16 pin cont,sealed
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
UTS 8C 8#20 PIN J/NUT
| Heilind Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UTS7128P | Souriau UTS7128P | 191248 | SOU1292-ND | 70129493 | 84K9609 | 11AC2030 |
| Product Name | Connectors Circular, Industrial - Plastic | Industrial Circular Connectors | Circular Connector Housings | connector,plastic circ,size 12,jam nut recept,for 8 size 16 pin cont,sealed | Circular Connector Receptacle, Size 12, 8 Position, Panel; Product Range Souriau-Sunbank/eaton | Uts 8C 8#20 Pin J/nut Souriau-Sunbank/eaton | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Female / Jack | Male / Plug | |||||
| Geometry | Straight; Straight | Straight | |||||
| Termination | Crimp | Crimp | |||||
| Mounting | Panel mount | Panel Mount | Jam Nut |