Souriau Circular Connector Housings UTS71210S

Description
10 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1287-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1287-ND
Circular Connector Housings SOU1287-ND
10 Position Circular Connector Receptacle Housing Panel Mount

10 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector Receptacle Size 12, 10 Position, Panel; Product Range Souriau-Sunbank/eaton - 84K9606 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 10 Position, Panel; Product Range Souriau-Sunbank/eaton
84K9606
Circular Connector Receptacle Size 12, 10 Position, Panel; Product Range Souriau-Sunbank/eaton 84K9606
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU1287-ND 84K9606
Product Name Circular Connector Housings Circular Connector Receptacle Size 12, 10 Position, Panel; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products