Souriau Sunbank by Eaton UTS7104P
4 Position Circular Connector Receptacle Housing Panel Mount
JAM NUT RECEPTACLE
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 4 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 191226 | SOU1289-ND | UTS7104P | 70129490 | 84K9601 |
| Product Name | Industrial Circular Connectors | Circular Connector Housings | Connectors Circular, Industrial - Plastic | connector,plastic circ,size 10,jam nut recept,for 4 size 16 pin cont,sealed | Circular Connector Receptacle, Size 10, 4 Position, Panel; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | Female / Jack | |||
| Geometry | Straight; Straight | Straight | |||
| Termination | Crimp | Crimp | |||
| Mounting | Panel mount | Panel Mount | Jam Nut |