3 (2 + PE) Position Circular Connector Receptacle Housing Panel Mount
Souriau Sunbank by Eaton UTS7103S
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 3 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes
CONN RCPT HSG FMALE 3POS PNL MT
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SOU1279-ND | 191484 | 84K9600 | 70129498 | UTS7103S |
| Product Name | Circular Connector Housings | Industrial Circular Connectors | Circular Connector Receptacle, Size 10, 3 Position, Panel; Product Range Souriau-Sunbank/eaton | connector,plastic circ,size 10,jam nut recept,for 3 size 16 socket cont,sealed | Circular Connector Housings |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Panel mount | Jam Nut | Panel Mount | |
| Gender | Male / Plug; Female / Jack | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Crimp | Crimp |