Souriau Circular Connector Assemblies UTS6JC8E2S

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SOU2115-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU2115-ND
Circular Connector Assemblies SOU2115-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 2Pos, Cable; Product Range Souriau-Sunbank/eaton - 75R9631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Cable; Product Range Souriau-Sunbank/eaton
75R9631
Circular Conn, Plug, 2Pos, Cable; Product Range Souriau-Sunbank/eaton 75R9631
CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 2POS, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU2115-ND 75R9631
Product Name Circular Connector Assemblies Circular Conn, Plug, 2Pos, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details