Souriau Connectors Circular, Industrial - Plastic UTS6JC147P

Description
Cable Plug W/ BACK SHELL
Request a Quote Datasheet
Description
Cable Plug W/ BACK SHELL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - UTS6JC147P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
UTS6JC147P
Connectors Circular, Industrial - Plastic UTS6JC147P
Cable Plug W/ BACK SHELL

Cable Plug W/ BACK SHELL

Buy Now
Circular Connector Housings - SOU1303-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1303-ND
Circular Connector Housings SOU1303-ND
7 (6 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

7 (6 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 191440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
191440
Industrial Circular Connectors 191440
Souriau Sunbank by Eaton UTS6JC147P

Souriau Sunbank by Eaton UTS6JC147P

Supplier's Site
connector,plastic circ,size 14,str plugw/bkshl,for 7 size 16 pin cont,sealed - 70129477 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circ,size 14,str plugw/bkshl,for 7 size 16 pin cont,sealed
70129477
connector,plastic circ,size 14,str plugw/bkshl,for 7 size 16 pin cont,sealed 70129477
connector,plastic circ,size 14,str plugw/bkshl,for 7 size 16 pin cont,sealed

connector,plastic circ,size 14,str plugw/bkshl,for 7 size 16 pin cont,sealed

Supplier's Site
Circular Connector Plug, Size 14, 7 Position, Cable; Product Range Souriau-Sunbank/eaton - 84K9594 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 7 Position, Cable; Product Range Souriau-Sunbank/eaton
84K9594
Circular Connector Plug, Size 14, 7 Position, Cable; Product Range Souriau-Sunbank/eaton 84K9594
CIRCULAR CONNECTOR PLUG, SIZE 14, 7 POSITION, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 14, 7 POSITION, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UTS6JC147P SOU1303-ND 191440 70129477 84K9594
Product Name Connectors Circular, Industrial - Plastic Circular Connector Housings Industrial Circular Connectors connector,plastic circ,size 14,str plugw/bkshl,for 7 size 16 pin cont,sealed Circular Connector Plug, Size 14, 7 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug; Female / Jack
Mounting Free Hanging (In-Line) Cable mount Free Hanging
Geometry Straight; Straight Straight
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products