CABLE PLUG AND BACKSHELL
Souriau Sunbank by Eaton UTS6JC1419P
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
connector,plastic circ,size 14,str plugw/bkshl,for 19 size 20 pin cont,sealed
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UTS6JC1419P | 190807 | SOU1305-ND | 84K9592 | 70129479 |
| Product Name | Connectors Circular, Industrial - Metal, Backshells | Industrial Circular Connectors | Circular Connector Housings | Circular Connector Plug Size 14, 19 Position, Cable; Product Range Souriau-Sunbank/eaton | connector,plastic circ,size 14,str plugw/bkshl,for 19 size 20 pin cont,sealed |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | Male / Plug; Female / Jack | |||
| Geometry | Straight; Straight | Straight | |||
| Termination | Crimp | Crimp | |||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging |