Souriau Circular Connector Assemblies UTS6JC12E4S

Description
4 (3 + PE) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 (3 + PE) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SOU1636-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SOU1636-ND
Circular Connector Assemblies SOU1636-ND
4 (3 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

4 (3 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 4 Position, Cable; Product Range Souriau-Sunbank/eaton - 88T4238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Souriau-Sunbank/eaton
88T4238
Circular Connector, Plug, 4 Position, Cable; Product Range Souriau-Sunbank/eaton 88T4238
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU1636-ND 88T4238
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to BNC Female Feed-Thru Terminator - SALE-TE50 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMB (F) R/A Connector for RG58 Cable - ET-SBFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details