Souriau Industrial Circular Connectors UTS6JC12E3S

Description
Souriau Sunbank by Eaton UTS6JC12E3S
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton UTS6JC12E3S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 9120673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
9120673
Industrial Circular Connectors 9120673
Souriau Sunbank by Eaton UTS6JC12E3S

Souriau Sunbank by Eaton UTS6JC12E3S

Supplier's Site
Circular Connector Assemblies - UTS6JC12E3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
UTS6JC12E3S-ND
Circular Connector Assemblies UTS6JC12E3S-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 3Pos, Cable; Product Range Souriau-Sunbank/eaton - 32T2063 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Souriau-Sunbank/eaton
32T2063
Circular Conn, Plug, 3Pos, Cable; Product Range Souriau-Sunbank/eaton 32T2063
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9120673 UTS6JC12E3S-ND 32T2063
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Conn, Plug, 3Pos, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Crimp
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NAKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details